Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197955-LM2736XMK
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 750mA
Family Name: LM2736
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Alternative Parts (Cross-Reference): LT1616ES6#TRPBF; LT1616ES6#TR; LT1616ES6#PBF; LT1616ES6;
Introduction Date: September 01, 2004
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM2736
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Switching Frequency: 1.6MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 18V
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 750MA TSOT23-6
IC REG BUCK ADJ 750MA TSOT23-6
IC REG BUCK ADJ 750MA SOT23
Switching Voltage Regulators 3V to 18V Input, 0.75A Step-Down Converter with Light Load Efficiency 6-SOT-23-THIN -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2736XMK | 1197955-LM2736XMK | LM2736XMKTR-ND | LM2736XMK | LM2736XMK | LM2736XMK | LM2736XMK | LM2736XMK |
| Product Name | LM2736 Thin SOT23 750mA Load Step-Down DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2736XMK | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Output Voltage | 1.25 to 16 volts | 16 volts | 1.25 to 16 volts | 1.25 to 16 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| VIN | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 18 volts |