550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778848-LM2738YSDX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LM2738
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (3x3)
Output Voltage MAX: 18V
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): L5983; L5985; TS2508CS RL; MP2358DQ-LF-Z;
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 8WSON
IC REG BUCK ADJ 1.5A 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2738YSDX/NOPB | 778848-LM2738YSDX/NOPB | LM2738YSDX/NOPB-ND | LM2738YSDX/NOPB | LM2738YSDX/NOPB | LM2738YSDX/NOPB |
| Product Name | LM2738 550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2738YSDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 3 to 20 volts | 3 volts | 3 to 20 volts | 3 to 20 volts |