"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-1.2 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.2V 3A 14HTSSOP
IC REG BUCK 1.2V 3A 14HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2853MH-1.2-ND | 739-LM2853MH-1.2 | LM2853MH-1.2 | LM2853MH-1.2 | LM2853MH-1.2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 5A 725kHz TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts |