The LM2737 is a synchronous buck regulator controller for low output voltages, operating from a 2.2V to 16V input and providing an adjustable output down to 0.6V. It is housed in a 14-lead TSSOP package with a thermal resistance of 155°C/W and operates over a junction temperature range of -40°C to 125°C. The device features a fixed-frequency voltage-mode PWM control architecture with a switching frequency adjustable from 50kHz to 2MHz, output over-voltage and under-voltage flags, power-good indication, adjustable soft-start, and output enable for power sequencing. Current limiting is achieved by sensing the on-resistance of the low-side MOSFET without an external sense resistor.
N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1197960-LM2737MTCX
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 90%
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM2737
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 2MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
SWITCHING CONTROLLER, VOLTAGE-MO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2737MTCX | LM2737MTCXTR-ND | 1197960-LM2737MTCX | LM2737MTCX | LM2737MTCX | LM2737MTCX | LM2737MTCX |
| Product Name | LM2737 N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2737MTCX | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Enable | Synchronous Rectification | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 0.6000 to 13.5 volts | ||||||
| IOUT | 20 amps |