The LM2750LD-ADJ is a low-noise, adjustable output voltage regulator designed for applications requiring a compact, efficient power solution. It operates within an input voltage range of 2.7V to 5.6V and can deliver an output current of up to 120mA when the input voltage is above 2.9V, or up to 40mA at lower input voltages. The device features a fixed switching frequency of 1.7MHz, which contributes to low output voltage ripple and noise, making it suitable for sensitive applications such as LED displays and audio amplifiers. This regulator is packaged in a small WSON format, which enhances thermal performance and minimizes the need for derating under typical operating conditions. The LM2750LD-ADJ includes features such as a shutdown mode with low supply current (less than 2µA), output current limiting, and thermal shutdown protection, ensuring reliable operation in various environments. It is particularly well-suited for battery-powered devices due to its minimal external component requirements, needing only three small ceramic capacitors for operation.
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
SWITCHED CAPACITOR REGULATOR, PDSO10, 3 X 3 MM, LLP-10 Product overview: LM2750LD-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2750LD-ADJ can be used for catalog matching and distributor lookup.
IC REG CHG PUMP ADJ 120MA 10WSON
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHARG PUMP ADJ 10WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2750LD-ADJTR-ND | 739-LM2750LD-ADJ | LM2750LD-ADJ | LM2750LD-ADJ | LM2750LD-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; VSON | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 3.8 to 5.2 volts | 5.2 volts | 3.8 volts | 3.8 to 5.2 volts | |
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |