The LM2832YSD/NOPB is a 2.0A step-down DC-DC regulator with a switching frequency of 0.55MHz, housed in a 6-pin WSON package with a die-attach pad for thermal performance. It operates from a 3.0V to 5.5V input voltage range and provides an output voltage from 0.6V to 4.5V. The device features an internal 150mΩ PMOS switch, current-mode PWM control, thermal shutdown, and over-voltage protection, with a junction temperature range of -40°C to +125°C and an ultra-low standby current of 30nA in shutdown mode.
High Frequency 2.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 126601-LM2832YSD/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 2A 6WSON
Switching Voltage Regulators High Frequency 2.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
IC REG BUCK ADJ 2A 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2832YSD/NOPB | 296-44819-6-ND | 126601-LM2832YSD/NOPB | LM2832YSD/NOPB | LM2832YSD/NOPB | LM2832YSD/NOPB | LM2832YSD/NOPB |
| Product Name | LM2832 High Frequency 2.0A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2832YSD/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts |