The LM2936MM-3.0 is an ultra-low quiescent current linear voltage regulator designed for battery-operated systems. It operates within an input voltage range of 5.5 V to 40 V and provides a fixed output voltage of 3.0 V with a maximum output current of 50 mA. The device features a low dropout voltage of approximately 200 mV at 50 mA output, ensuring efficient performance in low-voltage applications. It has an initial output tolerance of ±2% and a temperature range of -40°C to 125°C, making it suitable for automotive and industrial control applications. The LM2936MM-3.0 includes protection features such as short circuit protection, thermal shutdown, and reverse battery protection. It is available in an 8-pin VSSOP package, which is advantageous for space-constrained designs.
3V Fixed LDO Regulator, 50mA, 0.4V Dropout, VSSOP Product overview: LM2936MM-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MM-3.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
IC REG LINEAR 3V 50MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
IC REG LINEAR 3V 50MA 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM2936MM-3.0 | LM2936MM-3.0TR-ND | LM2936MM-3.0 | LM2936MM-3.0 | LM2936MM-3.0 |
| Product Name | 3V 50mA 0.4V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | 3 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| IQ | 1.50E-5 amps | 1.50E-5 amps | 1.50E-5 amps |