onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931ADT-5.0

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931ADT-5.0OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931ADT-5.0OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931ADT-5.0OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Buy Now Datasheet
 - LM2931ADT-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Singapore, Singapore
5V 0.6V DPAK LDO Voltage Regulator IC
776-LM2931ADT-5.0
5V 0.6V DPAK LDO Voltage Regulator IC 776-LM2931ADT-5.0
5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO2, DPAK-3 Product overview: LM2931ADT-5.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.6V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ADT-5.0 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO2, DPAK-3 Product overview: LM2931ADT-5.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.6V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ADT-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM2931ADT-5.0 - 1198300-LM2931ADT-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2931ADT-5.0
1198300-LM2931ADT-5.0
Electronic Surplus - LM2931ADT-5.0 1198300-LM2931ADT-5.0
Manufacturer: ON Semiconductor Win Source Part Number: 1198300-LM2931ADT-5. 0 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LM2931A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.6V at 100mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198300-LM2931ADT-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LM2931A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.6V at 100mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931ADT-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931ADT-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931ADT-5.0
IC REG LINEAR 5V 100MA DPAK

IC REG LINEAR 5V 100MA DPAK

Supplier's Site
IC REG LINEAR 5V 100MA DPAK - 598-LM2931ADT-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 100MA DPAK
598-LM2931ADT-5.0
IC REG LINEAR 5V 100MA DPAK 598-LM2931ADT-5.0
IC REG LINEAR 5V 100MA DPAK

IC REG LINEAR 5V 100MA DPAK

Supplier's Site
Voltage Regulators - Linear - LM2931ADT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2931ADT-5.0
Voltage Regulators - Linear LM2931ADT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2931ADT-5.0OS-ND LM2931ADT-5.0 776-LM2931ADT-5.0 1198300-LM2931ADT-5.0 LM2931ADT-5.0 598-LM2931ADT-5.0 LM2931ADT-5.0
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 0.6V DPAK LDO Voltage Regulator IC Electronic Surplus - LM2931ADT-5.0 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 100MA DPAK Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; SMSIP3H Other; DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data