The LM2735XSD/NOPB is a 520-kHz and 1.6-MHz boost and SEPIC DC/DC regulator with a 2.7-V to 5.5-V input voltage range and up to 24-V output voltage capability. It features a 2.1-A switch current limit, current-mode control, internal soft start, and ultra-low 80-nA standby current in shutdown. The device is packaged in a 6-pin WSON (NGG) with a body size of 3.00 mm × 3.00 mm. It operates over a temperature range of -40°C to 125°C.
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON
IC 3 A SWITCHING REGULATOR, 2000 kHz SWITCHING FREQ-MAX, DSO6, LLP-6, Switching Regulator or Controller Product overview: LM2735XSD/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 2000 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, 2000 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2735XSD/NOPB can be used for catalog matching and distributor lookup.
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1053326-LM2735XSD/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 3A, 2000kHz Switching Freq-Max
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
IC REG MULT CONFG ADJ 2.1A 6WSON
Switching Voltage Regulators 520kHz/1.6MHz space efficient boost and SEPIC DC-DC regulator 6-WSON -40 to 125
IC REG MULT CONFG ADJ 2.1A 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2735XSD/NOPB | 739-LM2735XSD/NOPB | LM2735XSD/NOPBDKR-ND | 1053326-LM2735XSD/NOPB | LM2735XSD/NOPB | LM2735XSD/NOPB | LM2735XSD/NOPB | LM2735XSD/NOPB | LM2735XSD/NOPB |
| Product Name | LM2735 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator | 3 A 2000 kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735XSD/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | ||||||
| Package Type | Other; MSOP-PowerPAD,SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WSON (3x3) | Other; WSON6 | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 3 volts | 3 to 24 volts | 3 volts | ||||
| VIN | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |