Thin SOT23 1A Load Step-Down DC-DC Regulator 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 6-WDFN Exposed Pad
Switching Regulator, Current-mode, 2.5A, 3600kHz Switching Freq-Max, BICMOS
Switching Regulator, Current-mode, 2.5A, 3600kHz Switching Freq-Max, BICMOS
IC REG
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 6-WDFN Exposed Pad
Switching Regulator IC Output
IC REG BUCK ADJUSTABLE 1A 6WSON
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2734ZSDX/NOPB | LM2734ZSDX/NOPB-ND | LM2734ZSDX/NOPB | LM2734ZSDX/NOPB | LM2734ZSDX/NOPB | LM2734ZSDX/NOPB | LM2734ZSDX/NOPB |
| Product Name | LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; SOT,WSON | Other; 6-WDFN Exposed Pad | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |