The LM2831 is a high-frequency, 1.5-A step-down DC-DC regulator available in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm. It operates with an input voltage range of 3 V to 5.5 V and provides an output voltage range of 0.6 V to 4.5 V. The LM2831XMFX/NOPB variant features a switching frequency of 1.6 MHz, an internal 130-mΩ PMOS switch, and includes current-mode PWM control, internal soft start, thermal shutdown, and overvoltage protection. It supports operation from -40 °C to 125 °C and is packaged in a 3,000-unit large tape and reel format.
High Frequency 1.5A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125
IC REG BUCK ADJ 1.5A SOT23-5
IC REG BUCK ADJ 1.5A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 1053383-LM2831XMFX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking
IC REG BUCK ADJ 1.5A SOT23-5
Switching Voltage Regulators High Frequency 1.5A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125
IC REG BUCK ADJ 1.5A SOT23-5
IC REG BUCK ADJ 1.5A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2831XMFX/NOPB | 296-LM2831XMFX/NOPBCT-ND | 1053383-LM2831XMFX/NOPB | LM2831XMFX/NOPB | LM2831XMFX/NOPB | LM2831XMFX/NOPB | LM2831XMFX/NOPB | LM2831XMFX/NOPB |
| Product Name | LM2831 High Frequency 1.5A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2831XMFX/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; SOT-23,WSON | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 5.5 volts | 3 to 5.5 volts |