Manufacturer: Texas Instruments
Win Source Part Number: 1198341-LM2936DTX-3.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Family Name: LM2936
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 2.5mA
Alternative Parts (Cross-Reference): LM2931ADT33RY; MAX15006AATT-T; MAX15007AATT-T; MAX15006AASA/V+;
Introduction Date: February 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LM2936
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.2V at 50mA
Current - Quiescent (Iq): 15μA
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
IC REG LINEAR FIXED POS LDO REG Product overview: LM2936DTX-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936DTX-3.3 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
IC REG LINEAR 3.3V 50MA TO252-3
IC REG LINEAR 3.3V 50MA TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1198341-LM2936DTX-3.3 | LM2936DTX-3.3TR-ND | 776-LM2936DTX-3.3 | LM2936DTX-3.3 | LM2936DTX-3.3 | LM2936DTX-3.3 | LM2936DTX-3.3 | LM2936DTX-3.3 |
| Product Name | Electronic Surplus - LM2936DTX-3.3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Bulk | Other; SMSIP3H | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |