3A 550 kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778876-LM2853MH-3.0/
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LM2853MH-3.0
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-HTSSOP
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): SC185QULTRT; ADP2118ACPZ-3.3-R7; ADP2165ACPZ-3.3-R7; ADP2166ACPZ-3.3-R7;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 3A, 550kHz Switching Freq-Max, PDSO14
"Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK 3V 3A 14HTSSOP
Switching Voltage Regulators 3A 550 kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125
Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2853MH-3.0/NOPB | 778876-LM2853MH-3.0/NOPB | LM2853MH-3.0/NOPB | LM2853MH-3.0/NOPB-ND | LM2853MH-3.0/NOPB | LM2853MH-3.0/NOPB | LM2853MH-3.0/NOPB |
| Product Name | LM2853 3A 550 kHz Synchronous SIMPLE SWITCHER® Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2853MH-3.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; HTSSOP14 | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |