3.25A SWITCHING REGULATOR, 3750kHz SWITCHING FREQ-MAX, PDSO8, EMSOP-8 Product overview: LM2832ZMYX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.25A, 3750kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.25A, 3750kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2832ZMYX can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 2A 8MSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJ 2A 8HVSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2832ZMYX | LM2832ZMYX-ND | LM2832ZMYX | LM2832ZMYX | LM2832ZMYX |
| Product Name | 3.25A 3750kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Output Voltage | 4.5 volts | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Efficiency | 93 % |