High Frequency 1.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Switching Regulator IC Output
1.75A, 3750KHZ BICMOS
IC REG BUCK ADJUSTABLE 1A 6WSON
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2830ZSDX/NOPB | LM2830ZSDX/NOPB-ND | LM2830ZSDX/NOPB | LM2830ZSDX/NOPB | LM2830ZSDX/NOPB | LM2830ZSDX/NOPB | 815-LM2830ZSDX/NOPB |
| Product Name | LM2830 High Frequency 1.0A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 1A 6WSON |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 4.5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |