The LM2931AD-5.0G is a linear voltage regulator designed to provide a stable output voltage with a maximum output current of 100 mA. It features a low input-to-output voltage differential of less than 0.6 V at 100 mA, making it suitable for applications where efficiency is critical, such as battery-powered devices. The device is equipped with load dump protection up to 60 V and reverse transient protection of -50 V, ensuring reliability in automotive and harsh environments. This regulator includes internal current limiting and thermal shutdown features, enhancing its safety and durability. It is available in multiple package options, including TO-220, DPAK, and SOP-8, allowing for flexibility in design. The LM2931AD-5.0G is AEC-Q100 qualified, making it suitable for automotive applications. Its low bias current of 0.4 mA at 10 mA output contributes to extended battery life in portable devices.
Manufacturer: ON Semiconductor
Win Source Part Number: 1053529-LM2931AD-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
100mA, 5V, LDO V Reg, LM2931AD-5.0G
100mA, 5V, LDO V Reg, LM2931AD-5.0G
100mA, 5V, LDO V Reg, LM2931AD-5.0G
5V LDO Regulator, 100mA, 3.8% Acc, SOIC-8, 40V In Product overview: LM2931AD-5.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AD-5.0G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 5V 100MA 8SOIC
LDO Voltage Regulators 5V 100mA w/Load Dump
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
90dB@(120Hz) 100mA Fixed 5V Positive electrode 40V SOIC-8-150mil Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 100MA 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1053529-LM2931AD-5.0G | 463470 | 463470P | 776-LM2931AD-5.0G | LM2931AD-5.0GOS-ND | LM2931AD-5.0G | LM2931AD-5.0G | LM2931AD-5.0G | LM2931AD-5.0G | LM2931AD-5.0G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2931AD-5.0G | Voltage Regulators | Voltage Regulators | 5V 100mA 40V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; Soic | SOIC; Other; SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Active | ||||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |