onsemi Voltage Regulators LM2931CDR2G

Description
LDO Regulator Adj 3-24V 0.1A SOIC8
Request a Quote Datasheet
Description
LDO Regulator Adj 3-24V 0.1A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 6889341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889341
Voltage Regulators 6889341
LDO Regulator Adj 3-24V 0.1A SOIC8

LDO Regulator Adj 3-24V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 6889341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889341P
Voltage Regulators 6889341P
LDO Regulator Adj 3-24V 0.1A SOIC8

LDO Regulator Adj 3-24V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 1220103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1220103
Voltage Regulators 1220103
LDO Regulator Adj 3-24V 0.1A SOIC8

LDO Regulator Adj 3-24V 0.1A SOIC8

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM2931CDR2G - 018975-LM2931CDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2931CDR2G
018975-LM2931CDR2G
PMIC - PMIC - Voltage Regulators - Linear - LM2931CDR2G 018975-LM2931CDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 018975-LM2931CDR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.16V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM2931 Output Voltage: 2.7 V to 29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.6V @ 100mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 29.5V Alternative Parts (Cross-Reference): NCV2931CDR2G; LM2931C MWC; LM2931CMXSL162913; Introduction Date: July 22, 1997 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 018975-LM2931CDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM2931
Output Voltage: 2.7 V to 29.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.6V @ 100mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 29.5V
Alternative Parts (Cross-Reference): NCV2931CDR2G; LM2931C MWC; LM2931CMXSL162913;
Introduction Date: July 22, 1997
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100mA 40V SOIC LDO Voltage Regulator IC
776-LM2931CDR2G
100mA 40V SOIC LDO Voltage Regulator IC 776-LM2931CDR2G
Adj LDO Regulator, 100mA, 40V In, SOIC, 5% Acc Product overview: LM2931CDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CDR2G can be used for catalog matching and distributor lookup.

Adj LDO Regulator, 100mA, 40V In, SOIC, 5% Acc Product overview: LM2931CDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CDR2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CDR2GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CDR2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CDR2GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CDR2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CDR2GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931CDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931CDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931CDR2G
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CDR2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CDR2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CDR2G
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2931CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931CDR2G
PMIC - Voltage Regulators - Linear LM2931CDR2G
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 6889341 6889341P 018975-LM2931CDR2G 776-LM2931CDR2G LM2931CDR2GOSDKR-ND LM2931CDR2G LM2931CDR2G LM2931CDR2G
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2931CDR2G 100mA 40V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
IQ 0.0060 amps 0.0060 amps 1.00E-3 amps 1.00E-3 amps
Regulator Type Low Dropout Standard
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AR-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details