onsemi 2.7 V 29.5V 0.6V TO-220 LDO Voltage Regulator IC LM2931ACTV

Description
Adjustable Positive LDO Regulator, 2.7V Min, 29.5V Max, 0.6V Dropout, BIPolar
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, 2.7V Min, 29.5V Max, 0.6V Dropout, BIPolar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2931ACTV - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 2.7V Min, 29.5V Max, 0.6V Dropout, BIPolar

Adjustable Positive LDO Regulator, 2.7V Min, 29.5V Max, 0.6V Dropout, BIPolar

Supplier's Site Datasheet
Singapore, Singapore
2.7 V 29.5V 0.6V TO-220 LDO Voltage Regulator IC
776-LM2931ACTV
2.7 V 29.5V 0.6V TO-220 LDO Voltage Regulator IC 776-LM2931ACTV
2.7 V-29.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, ZFM5, TO-220, 5 PIN Product overview: LM2931ACTV from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5V, 0.6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ACTV can be used for catalog matching and distributor lookup.

2.7 V-29.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, ZFM5, TO-220, 5 PIN Product overview: LM2931ACTV from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5V, 0.6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ACTV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2931ACTV - 1198296-LM2931ACTV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2931ACTV
1198296-LM2931ACTV
PMIC - PMIC - Voltage Regulators - Linear - LM2931ACTV 1198296-LM2931ACTV
Manufacturer: ON Semiconductor Win Source Part Number: 1198296-LM2931ACTV Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 29.5V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-5 Formed Leads Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Family Part Number: LM2931A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.7V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.6V at 100mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198296-LM2931ACTV
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29.5V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM2931A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.7V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.6V at 100mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931ACTVOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931ACTVOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931ACTVOS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931ACTV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931ACTV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931ACTV
IC REG LIN POS ADJ 100MA TO220-5

IC REG LIN POS ADJ 100MA TO220-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2931ACTV 776-LM2931ACTV 1198296-LM2931ACTV LM2931ACTVOS-ND LM2931ACTV
Product Name 2.7 V 29.5V 0.6V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2931ACTV Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; ZIP5 Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Output Voltage 29.5 volts 29.5 volts 2.7 to 29.5 volts 2.7 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.1600 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data