Manufacturer: Texas Instruments
Win Source Part Number: 731968-LM2744MTC
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 3V ~ 6V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 80%
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM2744
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 1MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 731968-LM2744MTC | LM2744MTC-ND | LM2744MTC | LM2744MTC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTC | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking |