The LM2830XMF/NOPB is a 1.0-A step-down DC-DC regulator in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an input voltage range of 3.0 V to 5.5 V and an output voltage range of 0.6 V to 4.5 V. It operates at a switching frequency of 1.6 MHz, features an internal 130-mΩ PMOS switch, and includes current-mode PWM control, internal soft-start, thermal shutdown, and overvoltage protection. The device is AEC-Q100 Grade 1 qualified for operation from -40°C to +125°C junction temperature.
High Frequency 1.0A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108561-LM2830XMF/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Texas Instruments LM2830XMF/NOPB
Texas Instruments LM2830XMF/NOPB
Texas Instruments LM2830XMF/NOPB
Switching Voltage Regulators HI FREQ 1.0A LOAD STEP DOWN DC-DC REG
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
IC REG BUCK ADJ 1A SOT23-5
IC REG BUCK ADJ 1A SOT23-5
IC REG BUCK ADJ 1A SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2830XMF/NOPB | 108561-LM2830XMF/NOPB | LM2830XMF/NOPBCT-ND | 6554446P | 6554446 | LM2830XMF/NOPB | LM2830XMF/NOPB | LM2830XMF/NOPB | LM2830XMF/NOPB | LM2830XMF/NOPB |
| Product Name | LM2830 High Frequency 1.0A Load - Step-Down DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2830XMF/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck; Boost | Buck | |||||
| Package Type | Other; SOT-23,WSON | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; Sot-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |