4A 500 kHz / 1 MHz Synchronous SIMPLE SWITCHER? Buck Regulator 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator/Controller
Manufacturer: Texas Instruments
Win Source Part Number: 1053429-LM2854MH-100
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.05MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 4A 16HTSSOP
Switching Voltage Regulators 4A 500KHZ/1MHZ SYNC BUCK REG
IC REG BUCK ADJ 4A 16HTSSOP
IC REG BUCK ADJ 4A 16HTSSOP
IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2854MH-1000/NOPB | LM2854MH-1000/NOPB-ND | LM2854MH-1000/NOPB | 1053429-LM2854MH-1000/NOPB | LM2854MH-1000/NOPB | LM2854MH-1000/NOPB | 815-LM2854MH-1000/NOPB | LM2854MH-1000/NOPB | LM2854MH-1000/NOPB | LM2854MH-1000/NOPB |
| Product Name | LM2854 4A 500 kHz / 1 MHz Synchronous SIMPLE SWITCHER? Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2854MH-1000/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 4A 16HTSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP16 | SSOP; Other; 16-HTSSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts | 5 volts | 0.8000 volts | 0.8000 to 5 volts |