High Frequency 1.5A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 131270-LM2831ZSD/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators High Frequency 1.5A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
IC REG BUCK ADJ 1.5A 6WSON
IC REG BUCK ADJ 1.5A 6WSON
IC REG BUCK ADJ 1.5A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2831ZSD/NOPB | LM2831ZSD/NOPBCT-ND | 131270-LM2831ZSD/NOPB | LM2831ZSD/NOPB | LM2831ZSD/NOPB | LM2831ZSD/NOPB | LM2831ZSD/NOPB | LM2831ZSD/NOPB |
| Product Name | LM2831 High Frequency 1.5A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2831ZSD/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 5.5 volts | 3 to 5.5 volts |