"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Switching Regulator, Voltage-mode, 4.95A, 1825kHz Switching Freq-Max, PDSO14
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 2.5V 2A 14HTSSOP
IC REG BUCK 2.5V 2A 14HTSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2852XMXAX-2.5-ND | LM2852XMXAX-2.5 | LM2852XMXAX-2.5 | LM2852XMXAX-2.5 | LM2852XMXAX-2.5 | LM2852XMXAX-2.5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP14 | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 to ? volts | 2.5 volts |