SWITCHED CAPACITOR REGULATOR, PDSO10, 3 X 3 MM, LLP-10 Product overview: LM2750SD-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2750SD-5.0 can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877248-LM2750SD-5.0
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2750
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2750SD-5.0TR, LM2750SD50, LM2750SD-5.0DKR, LM2750SD-5.0CT
IC REG CHARGE PUMP 5V 10WSON
IC REG CHARGE PUMP 5V 10WSON
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHRG PUMP 5V 120MA 10WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2750SD-5.0 | LM2750SD-5.0TR-ND | 877248-LM2750SD-5.0 | LM2750SD-5.0 | LM2750SD-5.0 | LM2750SD-5.0 | LM2750SD-5.0 |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2750SD-5.0 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; VSON | Other; 10-WFDFN Exposed Pad | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |