The LM2852YMXA-1.0 is a synchronous buck regulator capable of delivering up to 2A of output current. It operates with an input voltage range of 2.85V to 5.5V and provides a fixed output voltage of 1.0V. The device features a high switching frequency of 1.5MHz, which allows for a compact design with fewer external components. It includes internal type-three compensation for improved stability and performance. The regulator has a low standby current of 10µA, making it suitable for battery-powered applications. The LM2852YMXA-1.0 is housed in a 14-pin HTSSOP package, which enhances thermal performance. This product is ideal for low voltage point-of-load regulation and can be used in applications such as FPGA, DSP, and ASIC core power.
"Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
3.65A SWITCHING REGULATOR, 625kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2852YMXA-1.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.65A, 625kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.65A, 625kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2852YMXA-1.0 can be used for catalog matching and distributor lookup.
IC REG BUCK 1V 2A 14HTSSOP
IC REG BUCK 1V 2A 14HTSSOP
Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2852YMXA-1.0-ND | 739-LM2852YMXA-1.0 | LM2852YMXA-1.0 | LM2852YMXA-1.0 | LM2852YMXA-1.0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.65A 625kHz TSSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 to ? volts |