Manufacturer: Texas Instruments
Win Source Part Number: 1053546-LM2936BM-3.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Shutdown
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 15μA to 2.5mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 50MA 8SOIC Product overview: LM2936BM-3.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936BM-3.0/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
IC REG LINEAR 3V 50MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
IC REG LINEAR 3V 50MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1053546-LM2936BM-3.0/NOPB | 776-LM2936BM-3.0/NOPB | LM2936BM-3.0/NOPB-ND | LM2936BM-3.0/NOPB | LM2936BM-3.0/NOPB | LM2936BM-3.0/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2936BM-3.0/NOPB | 3V 50MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||||
| Special Features | Shutdown (Inhibit) Pin; Reverse Voltage Protection; Shutdown | Reverse Voltage Protection | Shutdown (Inhibit) Pin; Shutdown |