Texas Instruments LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936HVBMAX5.0/NOPB

Description
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC
Request a Quote Datasheet
Description
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator - LM2936HVBMAX5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator
LM2936HVBMAX5.0/NOPB
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936HVBMAX5.0/NOPB
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC

Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 50mA 60V 5V LDO Voltage Regulator IC
776-LM2936HVBMAX5.0/NOPB
SMD 50mA 60V 5V LDO Voltage Regulator IC 776-LM2936HVBMAX5.0/NOPB
50mA 60V 5V LDO Voltage Regulator, 2% Acc, SOIC, Surface Mount Product overview: LM2936HVBMAX5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 50mA, 60V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 50mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936HVBMAX5.0/ NOPB can be used for catalog matching and distributor lookup.

50mA 60V 5V LDO Voltage Regulator, 2% Acc, SOIC, Surface Mount Product overview: LM2936HVBMAX5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 50mA, 60V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 50mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936HVBMAX5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB - 118194-LM2936HVBMAX5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB
118194-LM2936HVBMAX5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB 118194-LM2936HVBMAX5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118194-LM2936HVBMAX5 .0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 9μA to 2.5mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 118194-LM2936HVBMAX5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 9μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-44355-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-44355-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-44355-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-44355-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-44355-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-44355-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-44355-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-44355-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-44355-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936HVBMAX5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936HVBMAX5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936HVBMAX5.0/NOPB
IC REG LINEAR 5V 50MA 8SOIC

IC REG LINEAR 5V 50MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2936HVBMAX5.0/NOPB
Voltage Regulators - Linear LM2936HVBMAX5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2936HVBMAX5.0/NOPB
LDO Voltage Regulators LM2936HVBMAX5.0/NOPB
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC

LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2936HVBMAX5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2936HVBMAX5.0/NOPB
IC REG LINEAR 5V 50MA 8SOIC

IC REG LINEAR 5V 50MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2936HVBMAX5.0/NOPB
PMIC - Voltage Regulators - Linear LM2936HVBMAX5.0/NOPB
IC REG LINEAR 5V 50MA 8SOIC

IC REG LINEAR 5V 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2936HVBMAX5.0/NOPB 776-LM2936HVBMAX5.0/NOPB 118194-LM2936HVBMAX5.0/NOPB 296-44355-6-ND LM2936HVBMAX5.0/NOPB LM2936HVBMAX5.0/NOPB LM2936HVBMAX5.0/NOPB LM2936HVBMAX5.0/NOPB LM2936HVBMAX5.0/NOPB
Product Name LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator SMD 50mA 60V 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2936HVBMAX5.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252,TO-92,VSSOP,SOIC Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection Shutdown (Inhibit) Pin; Shutdown
Output Voltage 3 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24123RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details