Manufacturer: Texas Instruments
Win Source Part Number: 1198004-LM2775DSGR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 5V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
IC REG CHRG PUMP 5V 200MA 8WSON
IC REG CHARG PUMP 5V 200MA 8WSON
Switching Voltage Regulators Switched Capacitor 5V Boost Converter 8-WSON -40 to 85
IC REG CHARG PUMP 5V 200MA 8WSON
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1198004-LM2775DSGR | 296-46107-2-ND | LM2775DSGR | LM2775DSGR | LM2775DSGR | LM2775DSGR | LM2775DSGR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2775DSGR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |