Manufacturer: Texas Instruments
Win Source Part Number: 1053361-LM2776DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
Charge Pump IC, -2.7V to -5.5V, 200mA, 6-Pin SOT-23 Product overview: LM2776DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -2.7V, -5.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.7V, -5.5V, 200mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2776DBVT can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Switched Capacitor Inverter
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
CHARGE PUMP, INV, -2.7V TO -5.5V, SOT-23; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable RoHS Compliant: Yes
IC REG CHARGE PUMP INV SOT23
IC REG CHARGE PUMP INV SOT23
IC REG CHARGE PUMP INV SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1053361-LM2776DBVT | 296-42300-6-ND | 739-LM2776DBVT | 1977233 | LM2776DBVT | LM2776DBVT | 33AH4114 | LM2776DBVT | LM2776DBVT | LM2776DBVT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2776DBVT | Voltage Regulators - DC DC Switching Regulators | -2.7V -5.5V 200mA SOT-23 Voltage Regulator IC | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Charge Pump, Inv, -2.7V To -5.5V, Sot-23; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Adjustable / Variable | Fixed | |||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23 | SOT23; Other; SOT-23-6 | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification |