Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-5
LDO Regulator, 100 mA, Ultra-High PSRR Vout: Adj; ±2.0%, TO-220 5 LEAD OFFSET, 50-TUBE Product overview: LM2931ACTVG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ACTVG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 098970-LM2931ACTVG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 2.7 V to 29.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.6V @ 100mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 29.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 100MA TO220-5
IC REG LIN POS ADJ 100MA TO220-5
LDO Voltage Regulators 3-24V ADJ 100mA w/Load Dump
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931ACTVGOS-ND | 776-LM2931ACTVG | 098970-LM2931ACTVG | LM2931ACTVG | LM2931ACTVG | LM2931ACTVG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931ACTVG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |