Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923111-LM2775QDSGRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2775
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51250-2, LM2775QDSGRQ1-ND, 296-51250-6, 296-51250-1
Switching Voltage Regulators Switched Capacitor 5V Boost Converter 8-WSON -40 to 125
IC REG CHRG PUMP 5V 200MA 8WSON
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
IC REG CHARG PUMP 5V 200MA 8WSON
IC REG CHARG PUMP 5V 200MA 8WSON
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-51250-6-ND | 923111-LM2775QDSGRQ1 | LM2775QDSGRQ1 | LM2775QDSGRQ1 | LM2775QDSGRQ1 | LM2775QDSGRQ1 | LM2775QDSGRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2775QDSGRQ1 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |