The LM2832 is a high-frequency, 2.0A step-down DC-DC regulator with input voltage ranging from 3.0V to 5.5V and output voltage adjustable from 0.6V to 4.5V. It operates at a switching frequency of 3.0MHz for the LM2832Z variant, features an internal 150mΩ PMOS switch, and is available in an 8-pin eMSOP-PowerPAD package. The device includes internal soft-start, current-mode PWM control, thermal shutdown, and over-voltage protection, with an operating junction temperature range of -40°C to +125°C.
High Frequency 2.0A Load - Step-Down DC-DC Regulator 8-MSOP-PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 778862-LM2832ZMYX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Output Voltage MAX: 4.5V
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8011AGQW; LM2832ZMYX/NOPB; MCP1603T-ADJI/MC; L6928Q1;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 2A 8MSOP
IC REG BUCK ADJ 2A 8HVSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2832ZMYX/NOPB | LM2832ZMYX/NOPB-ND | 778862-LM2832ZMYX/NOPB | LM2832ZMYX/NOPB | LM2832ZMYX/NOPB | LM2832ZMYX/NOPB |
| Product Name | LM2832 High Frequency 2.0A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2832ZMYX/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts |