600 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 089525-LM2842YMKX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LM2842
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM2842YQMKX/NOPB; LM2842YQMK/NOPB; LT3973EMS#PBF; LT3973IMS#PBF;
Introduction Date: March 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 42V, 0.6A Step-Down DC/DC Switching Regulator in Thin SOT-23 6-SOT-23-THIN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 600MA TSOT23-6
IC REG BUCK ADJ 600MA TSOT23-6
IC REG BUCK ADJ 600MA TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2842YMKX-ADJL/NOPB | 089525-LM2842YMKX-ADJL/NOPB | 296-49197-2-ND | LM2842YMKX-ADJL/NOPB | LM2842YMKX-ADJL/NOPB | LM2842YMKX-ADJL/NOPB | LM2842YMKX-ADJL/NOPB | LM2842YMKX-ADJL/NOPB |
| Product Name | LM2842 600 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2842YMKX-ADJL/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Package Type | Other; SOT | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Output Voltage | 0.7650 to 34 volts | 0.7650 volts | 0.7650 to 34 volts | 0.7650 to 34 volts | 0.7650 volts | 0.7650 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 4.5 to 42 volts | 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | 42 volts |