The LM2830ZMF/NOPB is a high-frequency, 1.0-A step-down DC-DC regulator in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates with an input voltage range of 3.0 V to 5.5 V and supports an output voltage range of 0.6 V to 4.5 V. The device features a switching frequency of 3.0 MHz, an internal 130-mΩ PMOS switch, and a 0.6-V, 2% internal voltage reference. It includes internal soft-start, current-mode PWM control, thermal shutdown, and overvoltage protection. The part is AEC-Q100 Grade 1 qualified for an operating junction temperature range of -40°C to +125°C. Thermal performance is supported by a 1000-piece tape and reel package format with a level-1 MSL rating.
High Frequency 1.0A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 137586-LM2830ZMF/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Switching Regulator, Current-mode, 1.75A, 3750kHz Switching Freq-Max, BICMOS, PDSO5
IC REG BUCK ADJ 1A SOT23-5
IC REG BUCK ADJ 1A SOT23-5
Switching Voltage Regulators Hi Freq 1.0A Load-SD DC-DC Reg
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2830ZMF/NOPB | 137586-LM2830ZMF/NOPB | 296-44380-1-ND | LM2830ZMF/NOPB | LM2830ZMF/NOPB | LM2830ZMF/NOPB | LM2830ZMF/NOPB | LM2830ZMF/NOPB |
| Product Name | LM2830 High Frequency 1.0A Load - Step-Down DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2830ZMF/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; SOT-23,WSON | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |