1-14V, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1197978-LM2748MTC/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 3 V ~ 6 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM2748
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 86%
Alternative Parts (Cross-Reference): LTC1753; LTC1753#PBF; LTC1771IS8#TR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 14TSSOP
Switching Controllers 1-14V, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2748MTC/NOPB | 296-39752-5-ND | 1197978-LM2748MTC/NOPB | LM2748MTC/NOPB | LM2748MTC/NOPB | LM2748MTC/NOPB |
| Product Name | LM2748 1-14V, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2748MTC/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | ||
| Output Voltage | 0.6000 to 12 volts | |||||
| IOUT | 20 amps |