The LM2833ZSD/NOPB is a 3.0A step-down DC-DC switching regulator with a switching frequency of 3.0MHz, available in a 10-pin WSON package. It operates from an input voltage range of 3.0V to 5.5V and provides an output voltage range of 0.6V to 4.5V. The device features an internal 56mΩ PMOS switch, peak current-mode control, internal soft-start, cycle-by-cycle current limit, thermal shutdown, and output over-voltage protection. It supports junction temperatures from -40°C to 125°C and includes an enable pin and ultra-low standby current of 300nA. The package measures 3.3mm in length and width, with a thickness of 1.0mm.
1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-WSON -40 to 125
Switching Regulator/Controller
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1053395-LM2833ZSD/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-SON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 3A 10SON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Switching Voltage Regulators 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-WSON -40 to 125
IC REG BUCK ADJUSTABLE 3A 10SON
IC REG BUCK ADJ 3A 10SON
LM2833 1.5MHZ/3MHZ 3.0A STEP-DO
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2833ZSD/NOPB | LM2833ZSD/NOPB | LM2833ZSD/NOPBTR-ND | 1053395-LM2833ZSD/NOPB | 815-LM2833ZSD/NOPB | LM2833ZSD/NOPB | LM2833ZSD/NOPB | LM2833ZSD/NOPB | LM2833ZSD/NOPB | LM2833ZSD/NOPB |
| Product Name | LM2833 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2833ZSD/NOPB | IC REG BUCK ADJUSTABLE 3A 10SON | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; WSON10 | Other; 10-WFDFN Exposed Pad | Other; 10-SON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | 5.5 volts |