Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 018978-LM2931ADT-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
5V LDO Regulator, 100mA, 3.8% Acc, 40V In, DPAK, SM Product overview: LM2931ADT-5.0RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ADT-5.0RKG
LDO Voltage Regulators 5V 100mA w/Load Dump
IC REG LINEAR 5V 100MA DPAK
IC REG LINEAR 5V 100MA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
IC REG LINEAR 5V 100MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2931ADT-5.0RKGOSDKR-ND | 018978-LM2931ADT-5.0RKG | 776-LM2931ADT-5.0RKG | LM2931ADT-5.0RKG | LM2931ADT-5.0RKG | LM2931ADT-5.0RKG | LM2931ADT-5.0RKG | LM2931ADT-5.0RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2931ADT-5.0RKG | 5V 100mA 40V DPAK LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |