Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
Win Source Part Number: 778853-LM27761DSGT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Family Name: LM27761
Output Voltage: -1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Output Voltage MAX: -5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC1261LCS8#TR; LTC1261LCS8; LTC1261LCMS8#TRPBF; LTC1261LCS8#PBF;
Introduction Date: April 20, 2019
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Reg. Sw.Capacitor Voltage Inverter WSON8
Reg. Sw.Capacitor Voltage Inverter WSON8
Reg. Sw.Capacitor Voltage Inverter WSON8
Charge Pump IC: 2.7-5.5V In, -1.5 to -5V Out, 250mA, 8-Pin WSON Product overview: LM27761DSGT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, -5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, -5V, 250mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27761DSGT can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP ADJ 8WSON
IC REG CHARGE PUMP ADJ 8WSON
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
CHARGE PUMP, INV, 2MHZ, WSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
IC REG CHRG PUMP ADJ 250MA 8WSON
Switching Voltage Regulators Low-Noise Regulated Switched Capacitor
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-43882-6-ND | 778853-LM27761DSGT | 1330662P | 1330662 | 739-LM27761DSGT | LM27761DSGT | LM27761DSGT | LM27761DSGT | 33AH4116 | LM27761DSGT | LM27761DSGT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27761DSGT | Voltage Regulators | Voltage Regulators | 5.5V -5V 250mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Charge Pump, Inv, 2Mhz, Wson-8; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; WSON | Other; Wson | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; WSON | ||||
| Output Voltage | -5 to -1.5 volts | 1.5 volts | -1.5 volts | -1.5 to -5 volts | -1.5 volts | ||||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| VIN | 2.7 to 5.5 volts | 2.7 volts | 5.5 volts | 2.7 to 5.5 volts |