Manufacturer: Texas Instruments
Win Source Part Number: 778854-LM27762DSST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 1.7MHz ~ 2.3MHz
Number of Outputs: 2 - Dual
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 250mA
Output Voltage: -5V, 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WSON (3x2)
Output Voltage MAX: -1.5V, 5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LM27762DSSR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Low-Noise Charge Pump w/ LDO, 2.7-5.5V In, 12-WSON Product overview: LM27762DSST from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27762DSST can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable -5V, 1.5V 2 - Dual Output 250mA 12-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable -5V, 1.5V 2 - Dual Output 250mA 12-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable -5V, 1.5V 2 - Dual Output 250mA 12-WFDFN Exposed Pad
IC REG CHARGE PUMP ADJ DL 12WSON
Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable -5V, 1.5V 2 - Dual Output 250mA 12-WFDFN Exposed Pad
IC REG CHARGE PUMP ADJ DL 12WSON
IC REG CHARGE PUMP ADJ DL 12WSON
DC-DC CHARGE PUMP, BOOST/BUCK/INV, WSON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 778854-LM27762DSST | 739-LM27762DSST | 296-44944-2-ND | LM27762DSST | LM27762DSST | LM27762DSST | LM27762DSST | 29AH6258 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27762DSST | 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Boost/buck/inv, Wson; Output Type Texas Instruments |
| Configuration / Function | Charge Pump | Buck; Boost | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; WSON | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||||
| Output Voltage | 1.5 volts | -5 volts | -5 to -1.5 volts | -5 volts |