2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Switching Regulator, Voltage-mode, 4.95A, 1825kHz Switching Freq-Max, PDSO14
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 2.5V 2A 14HTSSOP
IC REG BUCK 2.5V 2A 14HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2852XMXA-2.5 | LM2852XMXA-2.5 | LM2852XMXA-2.5-ND | LM2852XMXA-2.5 | LM2852XMXA-2.5 | LM2852XMXA-2.5 | LM2852XMXA-2.5 |
| Product Name | LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; TSSOP14 | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 3.3 volts | 2.5 volts | 2.5 to ? volts | 2.5 to ? volts | 2.5 volts |