Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LM2931CSX/NOPB LM2931CSX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 112093-LM2931CSX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 3 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 100mA Operating Supply Current: 1mA to 15mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112093-LM2931CSX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 3 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 100mA Operating Supply Current: 1mA to 15mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM2931CSX/NOPB - 112093-LM2931CSX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2931CSX/NOPB
112093-LM2931CSX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2931CSX/NOPB 112093-LM2931CSX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112093-LM2931CSX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 3 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 100mA Operating Supply Current: 1mA to 15mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112093-LM2931CSX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 3 V to 24 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 1mA to 15mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3 V 24V 0.6V LDO Voltage Regulator IC
776-LM2931CSX/NOPB
3 V 24V 0.6V LDO Voltage Regulator IC 776-LM2931CSX/NOPB
3 V-24V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, ROHS COMPLIANT, TO-263, 5 PIN Product overview: LM2931CSX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 V, 24V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CSX/NOPB can be used for catalog matching and distributor lookup.

3 V-24V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, ROHS COMPLIANT, TO-263, 5 PIN Product overview: LM2931CSX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 V, 24V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CSX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CSX/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CSX/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931CSX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931CSX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931CSX/NOPB
IC REG LIN POS ADJ 100MA DDPAK

IC REG LIN POS ADJ 100MA DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2931CSX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931CSX/NOPB
PMIC - Voltage Regulators - Linear LM2931CSX/NOPB
IC REG LIN POS ADJ 100MA DDPAK

IC REG LIN POS ADJ 100MA DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 112093-LM2931CSX/NOPB 776-LM2931CSX/NOPB LM2931CSX/NOPB-ND LM2931CSX/NOPB LM2931CSX/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM2931CSX/NOPB 3 V 24V 0.6V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data