onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931ACD

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931ACDOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931ACDOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931ACDOS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.7 V 29.5V 0.6V SOIC LDO Voltage Regulator IC
776-LM2931ACD
2.7 V 29.5V 0.6V SOIC LDO Voltage Regulator IC 776-LM2931ACD
2.7 V-29.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOIC-8 Product overview: LM2931ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ACD can be used for catalog matching and distributor lookup.

2.7 V-29.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOIC-8 Product overview: LM2931ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317071-LM2931ACD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317071-LM2931ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317071-LM2931ACD
Manufacturer: onsemi Win Source Part Number: 1317071-LM2931ACD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 98 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 6 mA Voltage - Output (Max): 29.5V Output Configuration: Positive Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 2.7V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LM2931ACD-ON,LM 2931ACDOS,ONSONSLM29 31ACD Base Product Number: LM2931 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.6V @ 100mA

Manufacturer: onsemi
Win Source Part Number: 1317071-LM2931ACD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 98
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 6 mA
Voltage - Output (Max): 29.5V
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 2.7V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-LM2931ACD-ON,LM2931ACDOS,ONSONSLM2931ACD
Base Product Number: LM2931
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.6V @ 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931ACD
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2931ACDOS-ND 776-LM2931ACD 1317071-LM2931ACD LM2931ACD
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.7 V 29.5V 0.6V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data