"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-DIP (0.600"", 15.24mm)"
Adj DC/DC Controller, 1A, 40V In, PDIP Product overview: LM2825HN-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2825HN-ADJ can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE 1A 24DIP
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-DIP (0.600", 15.24mm)
IC REG BUCK ADJ 1A 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2825HN-ADJ-ND | 739-LM2825HN-ADJ | LM2825HN-ADJ | LM2825HN-ADJ | LM2825HN-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1A 40V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | DIP; Other; "24-DIP (0.600"", 15.24mm)" | Other; PDIP | DIP; Other; 24-DIP (0.600\", 15.24mm) | ||
| Output Voltage | 1.23 to 15 volts | 15 volts | 1.23 to 15 volts | 1.23 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |