Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198344-LM2936HVBMA-
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LM2936
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 60V
Maximum Dropout Voltage: 0.2V at 50mA
Current - Quiescent (Iq): 15μA
3.3V LDO Regulator, 60V In, 50mA Out, 200mV Dropout, SOIC Product overview: LM2936HVBMA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 60V, 50mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 60V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936HVBMA-3.3 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
IC REG LINEAR 3.3V 50MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
IC REG LINEAR 3.3V 50MA 8SOIC
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936HVBMA-3.3 | 1198344-LM2936HVBMA-3.3 | 776-LM2936HVBMA-3.3 | LM2936HVBMA-3.3 | LM2936HVBMA-3.3-ND | LM2936HVBMA-3.3 | LM2936HVBMA-3.3 | LM2936HVBMA-3.3 | LM2936HVBMA-3.3 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2936HVBMA-3.3 | 3.3V 60V 50mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |