DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 45 46 47 48 49 50 51 52 53 54 55 56 57 60 70 80 90 100 110 150 200 245
Product Name Notes
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.42V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
250 MA LOW DROPOUT LDO
400 MA LOW-DROPOUT LDO
Adaptive Voltage Scaling (AVS) System Controller PMIC 14-WSON (4x3)
AUTOMOTIVE 1A 18V LOW-DROPOUT (L
Automotive PMIC 8-PDIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Current Source Regulator Adjustable Diesale
Current Source Regulator Adjustable TO-46-3
Energy Management Unit (EMU) PMIC 28-WQFN (5x5)
Energy Management Unit (EMU) PMIC 36-WQFN (6x6)
Ground Fault Protection PMIC 8-PDIP
Ground Fault Protection PMIC 8-SOIC
IC REG BUCK ADJ 4A 16HTSSOP
IC REG CTRLR BUCK 6WSON
IC REG LIN POS ADJ 250MA 6-DFN
IC REG LIN POS ADJ 2A POWERSO-20
IC REG LINEAR 1.8V 250MA 6-DFN
IC REG LINEAR 2.5V 250MA 6-DFN
IC REG LINEAR 3.3V 250MA 6-DFN
IC REG LINEAR 5V 250MA 6-DFN
LDQ40PUR
Linear Regulator Controller IC Positive Fixed and Adjustable 2 Output 8-SOIC
Linear Regulator Controller IC Positive Fixed and Adjustable 2 Output 8-TSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-3
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A Wafersale
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA TO-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A Die
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3-2
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-3-2
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-3-2
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-PENTAWATT
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 1A 7-SPAK
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 1A PPAK
Portable Equipment PMIC 10-WSON (3x3)
RAD-HARD 5A STEP DOWN CONVERTER
RAD-HARD PLASTIC 2A REGULATOR
Solid State Drives (SSD) PMIC 25-DSBGA
Solid State Drives (SSD) PMIC 34-µSMD (2.82x2.82)
Solid State Drives (SSD) PMIC 34-DSBGA

<< Prev Next >>