3.65A SWITCHING REGULATOR, 625kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2852YMXAX-1.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.65A, 625kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.65A, 625kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2852YMXAX-1.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877259-LM2852YMXAX-1
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2852
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK 1V 2A 14HTSSOP
IC REG BUCK 1V 2A 14HTSSOP
Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2852YMXAX-1.0 | 877259-LM2852YMXAX-1.0 | LM2852YMXAX-1.0-ND | LM2852YMXAX-1.0 | LM2852YMXAX-1.0 | LM2852YMXAX-1.0 |
| Product Name | 3.65A 625kHz TSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXAX-1.0 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TSSOP | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 to ? volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 5.5 volts | 2.85 to 5.5 volts | 2.85 to 5.5 volts |