2.2-16V, Voltage Mode Synchronous Buck Controller with Tracking 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Switching Controllers 2.2-16V, Voltage Mode Synchronous Buck Controller with Tracking 14-TSSOP -40 to 125
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2743MTC | LM2743MTC-ND | LM2743MTC | LM2743MTC |
| Product Name | LM2743 2.2-16V, Voltage Mode Synchronous Buck Controller with Tracking | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 13.5 volts | |||
| IOUT | 20 amps |