1-14V, 1% Accuracy, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup and Optional Cloc 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 119677-LM2747MTCX/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 86%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Switching Regulator/Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Switching Controllers 1V - 14V Voltage Mode Synchronous Buck Controller with Pre-Bias Startup and Optional Clock 14-TSSOP -40 to 125
IC REG CTRLR BUCK 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2747MTCX/NOPB | 119677-LM2747MTCX/NOPB | 296-38712-2-ND | LM2747MTCX/NOPB | LM2747MTCX/NOPB | LM2747MTCX/NOPB | LM2747MTCX/NOPB |
| Product Name | LM2747 1-14V, 1% Accuracy, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup and Optional Cloc | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2747MTCX/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP14 | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | |||
| Output Voltage | 0.6000 to 12 volts | ||||||
| IOUT | 20 amps |