2.2-16V, Voltage Mode Synchronous Buck Controller with Adjustable Soft Start 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1053341-LM2742MTC/NO
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
Switching Voltage Regulators 2.2-16V, Voltage Mode Synchronous Buck Controller with Adjustable Soft Start 14-TSSOP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2742MTC/NOPB | 296-39750-5-ND | 1053341-LM2742MTC/NOPB | LM2742MTC/NOPB | LM2742MTC/NOPB | LM2742MTC/NOPB |
| Product Name | LM2742 2.2-16V, Voltage Mode Synchronous Buck Controller with Adjustable Soft Start | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2742MTC/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 0.6000 to 13.5 volts | |||||
| IOUT | 20 amps |