Series Low Dropout Regulators 3-TO-220 -40 to 85
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-3
100-mA, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 -40 to 85 Product overview: LM2931AT-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AT-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071168-LM2931AT-5.0
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 15mA to 30mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220
IC REG LINEAR 5V 100MA TO220-3
LDO Voltage Regulators Series Low Dropout Regulators 3-TO-220 -40 to 85
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931AT-5.0 | LM2931AT-5.0 | LM2931AT-5.0-ND | 776-LM2931AT-5.0 | 071168-LM2931AT-5.0 | LM2931AT-5.0 | LM2931AT-5.0 | LM2931AT-5.0 | LM2931AT-5.0 |
| Product Name | LM2931-N Series Low Dropout Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931AT-5.0 | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |